ICR-2701A01 is an industrial wired router and IoT gateway with two 10/100 Mbps Ethernet ports, a USB 2.0 host port, and a metal enclosure. It supports DIN rail mounting, operates from -40 to +75 °C, and includes a backup real-time clock and sleep mode consuming 3 mW. The device has 1.3 GB of eMMC storage for user applications, powered by a Linux-based ICR-OS system with support for VPNs, industrial protocols, and remote management via WebAccess/DMP. It is supplied with a 12V/1A EU power adapter and measures 42 × 80.3 × 113.2 mm without the DIN holder, weighing 230 g. It complies with IEC 62368-1, IEC 61000-6-2, IEC 61000-6-3, EN 60529 (IP30), RoHS3, and REACH standards.
ICR-2700, EMEA, 2× ETH, USB, Metal, EU Power Supply
| Advantech | |
|---|---|
| Product Category | Network Equipment |
| Product Number | ICR-2701A01 |
| Product Name | ICR-2700, EMEA, 2× ETH, USB, Metal, EU Power Supply |
| Network Equipment | Router |