Advantech 2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. HPC-6240-12RX

Description
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. Single Intel® 5th/4th Gen Xeon® scalable processors DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots* Four PCIe x8 Gen 5 slots Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option) Two onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI 1200W 1+0 platinum non-redundancy power supply
Request a Quote Datasheet
Description
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. Single Intel® 5th/4th Gen Xeon® scalable processors DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots* Four PCIe x8 Gen 5 slots Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option) Two onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI 1200W 1+0 platinum non-redundancy power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U 20
Cincinnati, OH, United States
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers.
HPC-6240-12RX
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. HPC-6240-12RX
2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers. Single Intel® 5th/4th Gen Xeon® scalable processors DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots* Four PCIe x8 Gen 5 slots Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option) Two onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI 1200W 1+0 platinum non-redundancy power supply

2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers.

  • Single Intel® 5th/4th Gen Xeon® scalable processors
  • DDR5 5200MHz RDIMM up to 4TB (16 DIMMs), support Intel optane persistent memory
  • Two PCIe x16 Gen 5 slots or four PCIe x8 Gen 5 slots*
  • Four PCIe x8 Gen 5 slots
  • Four 2.5" hot-swappable SASII**/SATAIII drive bays (Two can be NVMe in option)
  • Two onboard M.2 2280/22110 (SATA/PCIe compatible)
  • 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1 x VGA, 1 x IPMI
  • 1200W 1+0 platinum non-redundancy power supply
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number HPC-6240-12RX
Product Name 2U 20" short-depth edge server with a 5th/4th Gen Intel® Xeon® CPU, 4TB DDR5, and 8 PCIe Gen5 slots. Built for high-density AI and edge data centers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details