Innovative 18.5" Healthcare/Hospitali
Panel PCs HIT-W183, Intel Apollo Lake N4200, 18.5", 4GB RAM, 64GB M.2 SSD, WiFi/BT, PCAP Touch, 5MP camera, RFID, Win10 IoT Embedded, Medical
| Advantech | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | HIT-W183AP-AMW1E | HIT-W183AP-AMW1E |
| Product Name | Innovative 18.5" Healthcare/Hospitality Information Terminal | Panel PCs |
| Computer Type | Computer Terminal | |
| Display Size | 18.5 inch (469.90 mm) | |
| Processor | Intel 386 Family; Intel® Celeron® Apollo Lake N4200 |