Advantech Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD FPM-D15W-FBE

Description
Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD Modular front display design in three application-based module categories, enabling flexible configurations Front panel module with P-CAP multi-touch sensor available in various sizes (12" module is equipped with 5-wire resistive touch control) Industrial-grade LED LCD with 50,000 hours (18.5" 30,000 hours, 15" 70,000 hours) lifetime System status LED indicators in front panel IP66-rated front panel and panel mount Rear mounted computing box or monitor box module is compulsory to activate display module
Request a Quote Datasheet
Description
Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD Modular front display design in three application-based module categories, enabling flexible configurations Front panel module with P-CAP multi-touch sensor available in various sizes (12" module is equipped with 5-wire resistive touch control) Industrial-grade LED LCD with 50,000 hours (18.5" 30,000 hours, 15" 70,000 hours) lifetime System status LED indicators in front panel IP66-rated front panel and panel mount Rear mounted computing box or monitor box module is compulsory to activate display module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Display Modules with 12
Cincinnati, OH, United States
Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD
FPM-D15W-FBE
Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD FPM-D15W-FBE
Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD Modular front display design in three application-based module categories, enabling flexible configurations Front panel module with P-CAP multi-touch sensor available in various sizes (12" module is equipped with 5-wire resistive touch control) Industrial-grade LED LCD with 50,000 hours (18.5" 30,000 hours, 15" 70,000 hours) lifetime System status LED indicators in front panel IP66-rated front panel and panel mount Rear mounted computing box or monitor box module is compulsory to activate display module

Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD

  • Modular front display design in three application-based module categories, enabling flexible configurations
  • Front panel module with P-CAP multi-touch sensor available in various sizes (12" module is equipped with 5-wire resistive touch control)
  • Industrial-grade LED LCD with 50,000 hours (18.5" 30,000 hours, 15" 70,000 hours) lifetime
  • System status LED indicators in front panel
  • IP66-rated front panel and panel mount
  • Rear mounted computing box or monitor box module is compulsory to activate display module
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D15W-FBE
Product Name Interchangeable Display Modules with 12" XGA / 15" XGA / 17" SXGA /15.6" FHD / 18.5" HD / 21.5" FHD
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 17.0 inch (432 mm)
View Details
2 suppliers
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4976 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details