Advantech Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech FPM-212-R9AE

Description
INDUS MONITOR, XGA TFT LCD, 12", 24VDC; Meter Display Type:XGA TFT LCD Touchscreen; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet
Description
INDUS MONITOR, XGA TFT LCD, 12", 24VDC; Meter Display Type:XGA TFT LCD Touchscreen; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Chicago, IL, United States
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech
73AJ0261
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech 73AJ0261
INDUS MONITOR, XGA TFT LCD, 12", 24VDC; Meter Display Type:XGA TFT LCD Touchscreen; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC

INDUS MONITOR, XGA TFT LCD, 12", 24VDC; Meter Display Type:XGA TFT LCD Touchscreen; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 73AJ0261
Product Name Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech - 37AJ3133 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details