Advantech EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . EPD-662-101

Description
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . ARM Cortex-M4 Core Processor Supports IEEE 802.11b/g/n 13.3" ePaper panel display High performance integrated system Supports upgrade over-the-air (OTA) Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper Metal chassis with IP54 for front cover glass
Request a Quote Datasheet
Description
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . ARM Cortex-M4 Core Processor Supports IEEE 802.11b/g/n 13.3" ePaper panel display High performance integrated system Supports upgrade over-the-air (OTA) Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper Metal chassis with IP54 for front cover glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3
Cincinnati, OH, United States
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . ARM Cortex-M4 Core Processor Supports IEEE 802.11b/g/n 13.3" ePaper panel display High performance integrated system Supports upgrade over-the-air (OTA) Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper Metal chassis with IP54 for front cover glass

EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .

  • ARM Cortex-M4 Core Processor
  • Supports IEEE 802.11b/g/n
  • 13.3" ePaper panel display
  • High performance integrated system
  • Supports upgrade over-the-air (OTA)
  • Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper
  • Metal chassis with IP54 for front cover glass
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Name EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .
Unlock Full Specs
to access all available technical data

Similar Products

7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details
10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121W-C2A-LFD - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
Advantech 21.5
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 21.5 inch (546 mm)
View Details