Advantech 24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ EKI-9628G-4CI-AE

Description
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ Rackmount 24G+4G Combo port L3 Managed Switch L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x ,HTTPS,SSH and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP(802.1w/1D), MSTP -40 ~ 70°C wide-range operating temperature
Request a Quote Datasheet
Description
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ Rackmount 24G+4G Combo port L3 Managed Switch L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x ,HTTPS,SSH and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP(802.1w/1D), MSTP -40 ~ 70°C wide-range operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ - EKI-9628G-4CI-AE - Advantech
Cincinnati, OH, United States
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃
EKI-9628G-4CI-AE
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ EKI-9628G-4CI-AE
24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ Rackmount 24G+4G Combo port L3 Managed Switch L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x ,HTTPS,SSH and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP(802.1w/1D), MSTP -40 ~ 70°C wide-range operating temperature

24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃

  • Rackmount 24G+4G Combo port L3 Managed Switch
  • L3 function :Static route , NAT
  • SFP socket for Easy and Flexible Fiber Expansion
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB
  • Security:802.1x ,HTTPS,SSH and SNMPv3
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP(802.1w/1D), MSTP
  • -40 ~ 70°C wide-range operating temperature
Buy Now Datasheet
Switches, Hubs - EKI-9628G-4CI-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-9628G-4CI-AE-ND
Switches, Hubs EKI-9628G-4CI-AE-ND
Network Switch - Managed 28 Ports IP30

Network Switch - Managed 28 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6338 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6338
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6338
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, RJ45/SFP x 4 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, RJ45/SFP x 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-9628G-4CI-AE EKI-9628G-4CI-AE-ND 57AC6338
Product Name 24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ Switches, Hubs Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Form Factor Rack Mount Rack Mount
Protocol / Network 4G
Unlock Full Specs
to access all available technical data

Similar Products

8FE + 2GE Combo Port Unmanaged Switch - EKI-2710E-2CI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
Switches, Hubs - 2084-BB-SEG528-4SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 28 #
View Details
5FE Unmanaged Ethernet Switch - EKI-2525-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
4 suppliers
8 Ports Entry-Level Managed Switch - EKI-5728I-MB-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
View Details
2 suppliers