Advantech 8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ EKI-9612G-4FI-BE

Description
8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ DIN-Rail L3 switch 8 Gigabit ports + 4 SFP ports L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) Security: 802.1x Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ DIN-Rail L3 switch 8 Gigabit ports + 4 SFP ports L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) Security: 802.1x Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ - EKI-9612G-4FI-BE - Advantech
Cincinnati, OH, United States
8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃
EKI-9612G-4FI-BE
8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ EKI-9612G-4FI-BE
8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ DIN-Rail L3 switch 8 Gigabit ports + 4 SFP ports L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) Security: 802.1x Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature Dual 12~48 VDC power input and 1 relay output

8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃

  • DIN-Rail L3 switch 8 Gigabit ports + 4 SFP ports
  • L3 function :Static route , NAT
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • Security: 802.1x
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • -40 ~ 75°C wide-range operating temperature
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9612G-4FI-BE
Product Name 8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-7708G-4FPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 8 #
View Details
2 suppliers
8FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ - EKI-5629CI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
Switches, Hubs - EKI-9228G-8COI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 28 #
View Details
2 suppliers
Gateways, Routers - 2084-EKI-1222I-SC-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details