Advantech EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC EKI-9528G-4GMPW

Description
EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range: 24 ~ 110VDC Operating power input range: 16.8 ~ 137.5VDC X-Ring Pro delivers rapid and predictable convergence Leverages IXM technology to ease maintenance Provides N-Key for quick configuration and backup Broad operating temperatures (-40 ~ 70 °C/-40 ~ 158 °F)
Request a Quote Datasheet
Description
EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range: 24 ~ 110VDC Operating power input range: 16.8 ~ 137.5VDC X-Ring Pro delivers rapid and predictable convergence Leverages IXM technology to ease maintenance Provides N-Key for quick configuration and backup Broad operating temperatures (-40 ~ 70 °C/-40 ~ 158 °F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC -  - Advantech
Cincinnati, OH, United States
EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC
EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC
EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range: 24 ~ 110VDC Operating power input range: 16.8 ~ 137.5VDC X-Ring Pro delivers rapid and predictable convergence Leverages IXM technology to ease maintenance Provides N-Key for quick configuration and backup Broad operating temperatures (-40 ~ 70 °C/-40 ~ 158 °F)

EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC

  • M12 connector with ruggedized IP54 certified housing
  • Complies with EN50155 and EN50121-3-2 standards
  • 24 x PoE IEEE802.3af/at ports
  • Wide nominal power input range: 24 ~ 110VDC
  • Operating power input range: 16.8 ~ 137.5VDC
  • X-Ring Pro delivers rapid and predictable convergence
  • Leverages IXM technology to ease maintenance
  • Provides N-Key for quick configuration and backup
  • Broad operating temperatures (-40 ~ 70 °C/-40 ~ 158 °F)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Networking Router -  - Radwell International
Specs
Network Equipment Router
View Details
Switches, Hubs - EKI-2706E-1GFPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
5-Port Ethernet Switch; No. Of Ports Advantech - 34M3188 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details