Advantech Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports EKI-9512E-4GRX-A

Description
Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power input range: 24~110VDC Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports N-Key for quick configuration and backup Operating temperature: -40 ~ 75°C Provides Fast Ethernet & Full Giga Ethernet solution
Request a Quote Datasheet
Description
Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power input range: 24~110VDC Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports N-Key for quick configuration and backup Operating temperature: -40 ~ 75°C Provides Fast Ethernet & Full Giga Ethernet solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports - EKI-9512E-4GRX-A - Advantech
Cincinnati, OH, United States
Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports
EKI-9512E-4GRX-A
Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports EKI-9512E-4GRX-A
Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power input range: 24~110VDC Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports N-Key for quick configuration and backup Operating temperature: -40 ~ 75°C Provides Fast Ethernet & Full Giga Ethernet solution

Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports

  • M12 connectors with IP67 rugged housing
  • Complies with EN50155 & EN50121-3-2
  • Wide nominal power input range: 24~110VDC
  • Operating power input range: 16.8~137.5VDC
  • Supports X-Ring Pro for rapid and predictable convergence
  • Supports N-Key for quick configuration and backup
  • Operating temperature: -40 ~ 75°C
  • Provides Fast Ethernet & Full Giga Ethernet solution
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9512E-4GRX-A
Product Name Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521/ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
3 suppliers
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail - BB-485OPDR-HS - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces Terminal block
Data Rate 0.0015 Gbps
View Details
ULI-234TC - RS-422/485 Repeater / Isolator, Industrial DIN Mount, Terminal Blocks - BB-485OPDR - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces Terminal block
View Details