Advantech ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC EKI-9510E-2GMPST-B

Description
ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE model) Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C Support power ignition Support power delay-off
Request a Quote Datasheet
Description
ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE model) Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C Support power ignition Support power delay-off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC - EKI-9510E-2GMPST-B - Advantech
Cincinnati, OH, United States
ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC
EKI-9510E-2GMPST-B
ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC EKI-9510E-2GMPST-B
ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE model) Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C Support power ignition Support power delay-off

ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC

  • M12 connector with IP67 rugged housing
  • Complies with ITxPT, E-Mark
  • Complies with UN ECE R118 & UN ECE R10
  • Supports PoE IEEE802.3af/at (PoE model)
  • Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature: -40 ~ 70°C
  • Support power ignition
  • Support power delay-off
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9510E-2GMPST-B
Product Name ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

RS-422/485 Repeater - ADAM-4510-F - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces 2 x 10-pin plug-in screw terminal
View Details
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7712G-4FPI-BE - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
Features PoE Ready
View Details
2 suppliers