Advantech EN 50155 M12 8GE Unmanaged Switch, 24~110VDC EKI-9508G-W-B

Description
EN 50155 M12 8GE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature:-40 ~ 70°C
Request a Quote Datasheet
Description
EN 50155 M12 8GE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature:-40 ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 M12 8GE Unmanaged Switch, 24~110VDC - EKI-9508G-W-B - Advantech
Cincinnati, OH, United States
EN 50155 M12 8GE Unmanaged Switch, 24~110VDC
EKI-9508G-W-B
EN 50155 M12 8GE Unmanaged Switch, 24~110VDC EKI-9508G-W-B
EN 50155 M12 8GE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature:-40 ~ 70°C

EN 50155 M12 8GE Unmanaged Switch, 24~110VDC

  • M12 connector with IP67 rugged housing
  • Complies with EN50155 & EN50121-3-2
  • Complies with EN45545-2 & EN61373
  • Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature:-40 ~ 70°C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9508G-W-B
Product Name EN 50155 M12 8GE Unmanaged Switch, 24~110VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN50155 Managed PoE Switch with 16xFE+12xGE, 24-110VDC - EKI-9528E-12GMPX-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details
Switches, Hubs - 2084-BB-SE308-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 90 ~ 264VAC/88 ~ 370VDC - EKI-9226G-20FOI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3z, 802.1D, 802.1w,802.1p, 802.1Q, 802.1X, 802.3ad, 802.3ab
View Details
2 suppliers
Switches, Hubs - 2084-BB-SEC310-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 8 #
View Details