Advantech EN 50155 M12 8GE Managed Switch, 24~110 VDC EKI-9508G-MW-B

Description
EN 50155 M12 8GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C
Request a Quote Datasheet
Description
EN 50155 M12 8GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 M12 8GE Managed Switch, 24~110 VDC - EKI-9508G-MW-B - Advantech
Cincinnati, OH, United States
EN 50155 M12 8GE Managed Switch, 24~110 VDC
EKI-9508G-MW-B
EN 50155 M12 8GE Managed Switch, 24~110 VDC EKI-9508G-MW-B
EN 50155 M12 8GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C

EN 50155 M12 8GE Managed Switch, 24~110 VDC

  • M12 connector with IP67 rugged housing
  • Complies with EN50155 & EN50121-3-2
  • Complies with EN45545-2 & EN61373
  • Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature: -40 ~ 70°C
Buy Now Datasheet
Switches, Hubs - 2084-EKI-9508G-MW-B-ND - DigiKey
Thief River Falls, MN, United States
EN50155 M12 8GE MANAGED SW, 24~4

EN50155 M12 8GE MANAGED SW, 24~4

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-9508G-MW-B 2084-EKI-9508G-MW-B-ND
Product Name EN 50155 M12 8GE Managed Switch, 24~110 VDC Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2741SXI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC, SFP
Number of Ports 3 #
View Details
High-Performance All-in-One Gateway for Battery Energy Storage Systems - ECU-1170-551A - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
View Details
2 suppliers
Switches, Hubs - BB-ESW208-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
Gateways, Routers - 2084-EKI-1242IECMS-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details
2 suppliers