Advantech Switches, Hubs EKI-9316-P0ID42E

Description
Network Switch - Managed 16 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 16 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-9316-P0ID42E-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-9316-P0ID42E-ND
Switches, Hubs EKI-9316-P0ID42E-ND
Network Switch - Managed 16 Ports IP30

Network Switch - Managed 16 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X12/sfpx4, 10/100Mbps/1Gbps; No. Of Ports Advantech - 94Y7667 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X12/sfpx4, 10/100Mbps/1Gbps; No. Of Ports Advantech
94Y7667
Enet Sw, Rj45X12/sfpx4, 10/100Mbps/1Gbps; No. Of Ports Advantech 94Y7667
ENET SW, RJ45X12/SFPX4, 10/100MBPS/1GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed PoE Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16 RoHS Compliant: NA

ENET SW, RJ45X12/SFPX4, 10/100MBPS/1GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed PoE Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-9316-P0ID42E-ND 94Y7667
Product Name Switches, Hubs Enet Sw, Rj45X12/sfpx4, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 port managed switch - 1783-BMS4S2SGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch - EKI-7708E-2MI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Network Media Fiber Optic
View Details
2 suppliers