Advantech IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC EKI-9226G-20FMI-AE

Description
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), HTTPS, SSH and SNMPv3 Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB SFP socket for Easy and Flexible Fiber Expansion 20 x Gigabit SFP ports + 6 x Gigabit x RJ-45 ports
Request a Quote Datasheet
Description
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), HTTPS, SSH and SNMPv3 Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB SFP socket for Easy and Flexible Fiber Expansion 20 x Gigabit SFP ports + 6 x Gigabit x RJ-45 ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC - EKI-9226G-20FMI-AE - Advantech
Cincinnati, OH, United States
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC
EKI-9226G-20FMI-AE
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC EKI-9226G-20FMI-AE
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), HTTPS, SSH and SNMPv3 Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB SFP socket for Easy and Flexible Fiber Expansion 20 x Gigabit SFP ports + 6 x Gigabit x RJ-45 ports

IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC

  • -40 ~ 85˚C wide-range operating temperature
  • Dual Power input and 2 relay output
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), HTTPS, SSH and SNMPv3
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB
  • SFP socket for Easy and Flexible Fiber Expansion
  • 20 x Gigabit SFP ports + 6 x Gigabit x RJ-45 ports
Buy Now Datasheet
Switches, Hubs - 2084-EKI-9226G-20FMI-AE-ND - DigiKey
Thief River Falls, MN, United States
6GE+20G SFP PORT MANAGED SWITCH

6GE+20G SFP PORT MANAGED SWITCH

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-9226G-20FMI-AE 2084-EKI-9226G-20FMI-AE-ND
Product Name IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE Unmanaged Ethernet Switch, -40~75℃ - EKI-2728I-D - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
Switches, Hubs - BB-ESW508-2SC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 8 #
View Details
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input - BB-ESW108-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers