Advantech 8GE+4SFP+4G Combo port Managed Redundant Industrial Switch EKI-7716G-4F4CI-BU

Description
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4 approval for railway trackside deployment NEMA TS2 for traffic control Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS IXM function enables fast deployment Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)
Request a Quote Datasheet
Description
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4 approval for railway trackside deployment NEMA TS2 for traffic control Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS IXM function enables fast deployment Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch - EKI-7716G-4F4CI-BU - Advantech
Cincinnati, OH, United States
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch
EKI-7716G-4F4CI-BU
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch EKI-7716G-4F4CI-BU
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4 approval for railway trackside deployment NEMA TS2 for traffic control Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS IXM function enables fast deployment Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)

8GE+4SFP+4G Combo port Managed Redundant Industrial Switch

  • Certified to IEC 62443-4-2 SL2
  • 12 ~ 48 VDC power input and 1 relay output
  • -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI)
  • EN50121-4 approval for railway trackside deployment
  • NEMA TS2 for traffic control
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • IXM function enables fast deployment
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-7716G-4F4CI-BU
Product Name 8GE+4SFP+4G Combo port Managed Redundant Industrial Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail - BB-485OPDR-HS - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces Terminal block
Data Rate 0.0015 Gbps
View Details
Switches, Hubs - EKI-2706G-1GFPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers