Advantech 8GE+4SFP+4G Combo port Managed Redundant Industrial Switch EKI-7716G-4F4CI-BE

Description
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4 approval for railway trackside deployment NEMA TS2 for traffic control Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS IXM function enables fast deployment Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)
Request a Quote Datasheet
Description
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4 approval for railway trackside deployment NEMA TS2 for traffic control Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS IXM function enables fast deployment Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch - EKI-7716G-4F4CI-BE - Advantech
Cincinnati, OH, United States
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch
EKI-7716G-4F4CI-BE
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch EKI-7716G-4F4CI-BE
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4 approval for railway trackside deployment NEMA TS2 for traffic control Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS IXM function enables fast deployment Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)

8GE+4SFP+4G Combo port Managed Redundant Industrial Switch

  • Certified to IEC 62443-4-2 SL2
  • 12 ~ 48 VDC power input and 1 relay output
  • -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI)
  • EN50121-4 approval for railway trackside deployment
  • NEMA TS2 for traffic control
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • IXM function enables fast deployment
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP and MSTP (802.1w/1D/1s)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-7716G-4F4CI-BE
Product Name 8GE+4SFP+4G Combo port Managed Redundant Industrial Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Networking Router - 48571723 - Radwell International
Specs
Network Equipment Switch; Router
View Details
Switches, Hubs - 2084-EKI-9510E-2GPL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 10 #
View Details