Advantech 8FE+4G SFP Managed Ethernet Switch EKI-7712E-4F

Description
8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7712E-4FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7712E-4FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE+4G SFP Managed Ethernet Switch -  - Advantech
Cincinnati, OH, United States
8FE+4G SFP Managed Ethernet Switch
8FE+4G SFP Managed Ethernet Switch
8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7712E-4FI) Dual 12~48 VDC power input and 1 relay output

8FE+4G SFP Managed Ethernet Switch

  • 8 Fast Ethernet ports + 4 SFP ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • NEMA TS2 for Traffic Control
  • EN50121-4 approval for Railway trackside deployment
  • -40 ~ 75°C wide-range operating temperature (EKI-7712E-4FI)
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 8FE+4G SFP Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10 FE Port Managed Industrial Ethernet Switch - EKI-5710E-I-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
Modbus Gateway, 4Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 57AC6239 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
2 suppliers
Switches, Hubs - 2084-EKI-5629CI-MB-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details