Advantech 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-7710G-2CPI-BE

Description
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet
Description
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-7710G-2CPI-BE - Advantech
Cincinnati, OH, United States
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃
EKI-7710G-2CPI-BE
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-7710G-2CPI-BE
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature Dual 24~48 V DC power input and 1 relay output

8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃

  • 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • -40 ~ 75°C wide-range operating temperature
  • Dual 24~48 V DC power input and 1 relay output
Buy Now Datasheet
Switches, Hubs - 2084-EKI-7710G-2CPI-BE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 10 Ports IP30

Network Switch - Managed 10 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-7710G-2CPI-BE 2084-EKI-7710G-2CPI-BE-ND
Product Name 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
Unlock Full Specs
to access all available technical data

Similar Products