Advantech 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC EKI-7710G-2CP

Description
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet
Description
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC -  - Advantech
Cincinnati, OH, United States
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Dual 24~48 V DC power input and 1 relay output

8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC

  • 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • Dual 24~48 V DC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, PoE PSE, Plastic, Without Accessories - BB-SR30008110-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
4FE+2FE SC Single-mode Unmanaged Ethernet Switch - EKI-2526S-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers
Switches, Hubs - 2084-BB-EIRP305-24V-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details