Advantech Switches, Hubs EKI-7708G-4F-AE

Description
Network Switch - Managed 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-7708G-4F-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-7708G-4F-AE-ND
Switches, Hubs EKI-7708G-4F-AE-ND
Network Switch - Managed 8 Ports IP30

Network Switch - Managed 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6305 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6305
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6305
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 4 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-7708G-4F-AE-ND 57AC6305
Product Name Switches, Hubs Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix2500 8Port Lightly Managed Switch - 1783-LMS8 - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE, 24-110VDC - EKI-9528E-8GMPX-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details