Advantech 4FE+2G SFP Managed Ethernet Switch, -40~75℃ EKI-7706E-2FI-AE

Description
4FE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
4FE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+2G SFP Managed Ethernet Switch, -40~75℃ - EKI-7706E-2FI-AE - Advantech
Cincinnati, OH, United States
4FE+2G SFP Managed Ethernet Switch, -40~75℃
EKI-7706E-2FI-AE
4FE+2G SFP Managed Ethernet Switch, -40~75℃ EKI-7706E-2FI-AE
4FE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature Dual 12~48 VDC power input and 1 relay output

4FE+2G SFP Managed Ethernet Switch, -40~75℃

  • 4 Fast Ethernet ports + 2 SFP ports
  • SFP socket for easy and flexible fiber expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB
  • -40 ~ 85 °C wide-range operating temperature
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6298 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6298
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6298
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-7706E-2FI-AE 57AC6298
Product Name 4FE+2G SFP Managed Ethernet Switch, -40~75℃ Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5525MI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
Gateways, Routers - BB-SR30508010-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch - EKI-2525M-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
4FE+2FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5524MMI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers