Advantech 4FE+2G SFP Managed Ethernet Switch EKI-7706E-2F-AE

Description
4FE+2G SFP Managed Ethernet Switch 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
4FE+2G SFP Managed Ethernet Switch 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+2G SFP Managed Ethernet Switch - EKI-7706E-2F-AE - Advantech
Cincinnati, OH, United States
4FE+2G SFP Managed Ethernet Switch
EKI-7706E-2F-AE
4FE+2G SFP Managed Ethernet Switch EKI-7706E-2F-AE
4FE+2G SFP Managed Ethernet Switch 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB Dual 12~48 VDC power input and 1 relay output

4FE+2G SFP Managed Ethernet Switch

  • 4 Fast Ethernet ports + 2 SFP ports
  • SFP socket for easy and flexible fiber expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet
Switches, Hubs - EKI-7706E-2F-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-7706E-2F-AE-ND
Switches, Hubs EKI-7706E-2F-AE-ND
Network Switch - Managed 6 Ports IP30

Network Switch - Managed 6 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X4/sfpx2, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6297 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X4/sfpx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6297
Enet Sw, Rj45X4/sfpx2, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6297
ENET SW, RJ45X4/SFPX2, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Redundant Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

ENET SW, RJ45X4/SFPX2, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Redundant Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-7706E-2F-AE EKI-7706E-2F-AE-ND 57AC6297
Product Name 4FE+2G SFP Managed Ethernet Switch Switches, Hubs Enet Sw, Rj45X4/sfpx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE(4bypass), 24-110VDC - EKI-9528E-8GMPW-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details
24GE+4 10G SFP L2 Managed PoE Switch -  - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
Features PoE Ready
View Details
Industrial Communication Gateway with TI Cortex A8, 2 LAN & 2 COM - ECU-1051TL-R10ABU - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers