Advantech 8GE+4 10G SFP L2 Managed PoE+ Switch EKI-7412G-4XP

Description
8GE+4 10G SFP L2 Managed PoE+ Switch 8 Gigabit Ethernet Ports and 4 10G SFP Ports 0 to 60°C operating temperature range Supports 8 IEEE802.3af/at PoE ports 140W PoE Power Budget Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM Function Enables Fast Deployment Redundancy: Gigabit X-Ring Pro (Ultra High-Speed Recovery Time < 20 ms), RSTP/STP (802.1w/1D), MSTP
Request a Quote Datasheet
Description
8GE+4 10G SFP L2 Managed PoE+ Switch 8 Gigabit Ethernet Ports and 4 10G SFP Ports 0 to 60°C operating temperature range Supports 8 IEEE802.3af/at PoE ports 140W PoE Power Budget Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM Function Enables Fast Deployment Redundancy: Gigabit X-Ring Pro (Ultra High-Speed Recovery Time < 20 ms), RSTP/STP (802.1w/1D), MSTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE+4 10G SFP L2 Managed PoE+ Switch -  - Advantech
Cincinnati, OH, United States
8GE+4 10G SFP L2 Managed PoE+ Switch
8GE+4 10G SFP L2 Managed PoE+ Switch
8GE+4 10G SFP L2 Managed PoE+ Switch 8 Gigabit Ethernet Ports and 4 10G SFP Ports 0 to 60°C operating temperature range Supports 8 IEEE802.3af/at PoE ports 140W PoE Power Budget Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM Function Enables Fast Deployment Redundancy: Gigabit X-Ring Pro (Ultra High-Speed Recovery Time < 20 ms), RSTP/STP (802.1w/1D), MSTP

8GE+4 10G SFP L2 Managed PoE+ Switch

  • 8 Gigabit Ethernet Ports and 4 10G SFP Ports
  • 0 to 60°C operating temperature range
  • Supports 8 IEEE802.3af/at PoE ports
  • 140W PoE Power Budget
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB
  • IXM Function Enables Fast Deployment
  • Redundancy: Gigabit X-Ring Pro (Ultra High-Speed Recovery Time < 20 ms), RSTP/STP (802.1w/1D), MSTP
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 8GE+4 10G SFP L2 Managed PoE+ Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-7710E-2C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
2 suppliers
EN50155 Managed Ethernet Switch with 12FE+4GE, 24-110VDC - EKI-9516E-4GMX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - 2084-BB-SE416-EI-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
1GE PoE, SFP Injector ,IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2741FPI-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3af/at
View Details