Advantech 8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ EKI-5728I-AE

Description
8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection
Request a Quote Datasheet
Description
8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5728I-AE - Advantech
Cincinnati, OH, United States
8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃
EKI-5728I-AE
8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ EKI-5728I-AE
8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection

8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃

  • Communicates with SCADA software via Modbus/TCP
  • Communicates with NMS (Networking management system) via SNMP
  • Port-based QoS for deterministic data transmission
  • -40~75°C operating temperature range
  • 8.4~52.8 V DC wide-range power input
  • EMS level 3 protection for extreme outdoor environments
  • IEEE 802.3az Energy Efficient Ethernet (EEE)
  • Supports redundant 12~48V DC power input and P-Fail relay
  • Loop detection
Buy Now Datasheet
Switches, Hubs - EKI-5728I-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-5728I-AE-ND
Switches, Hubs EKI-5728I-AE-ND
Network Switch - Advanced 8 Ports IP30

Network Switch - Advanced 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X8, 10/100Mbps/1Gbps; No. Of Ports Advantech - 94Y7644 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X8, 10/100Mbps/1Gbps; No. Of Ports Advantech
94Y7644
Enet Sw, Rj45X8, 10/100Mbps/1Gbps; No. Of Ports Advantech 94Y7644
ENET SW, RJ45X8, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SW, RJ45X8, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-5728I-AE EKI-5728I-AE-ND 94Y7644
Product Name 8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Switches, Hubs Enet Sw, Rj45X8, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESW205-ST-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details
Switches, Hubs - EKI-5726F-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 18 #
View Details
2 suppliers
Switches, Hubs - 2084-BB-SE512-4SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
Switches, Hubs - 2084-BB-ESW108-ML-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 8 #
View Details