Advantech 5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ EKI-5725I-AE

Description
5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection
Request a Quote Datasheet
Description
5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ - EKI-5725I-AE - Advantech
Cincinnati, OH, United States
5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃
EKI-5725I-AE
5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ EKI-5725I-AE
5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection

5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃

  • Communicates with SCADA software via Modbus/TCP
  • Communicates with NMS (Networking management system) via SNMP
  • Port-based QoS for deterministic data transmission
  • -40~75°C operating temperature range
  • 8.4~52.8 V DC wide-range power input
  • EMS level 3 protection for extreme outdoor environments
  • IEEE 802.3az Energy Efficient Ethernet (EEE)
  • Supports redundant 12~48V DC power input and P-Fail relay
  • Loop detection
Buy Now Datasheet
Switches, Hubs - EKI-5725I-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-5725I-AE-ND
Switches, Hubs EKI-5725I-AE-ND
Network Switch - Advanced 5 Ports IP30

Network Switch - Advanced 5 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Advantech - 94Y7641 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Advantech
94Y7641
Enet Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Advantech 94Y7641
ENET SW, RJ45X5, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SW, RJ45X5, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-5725I-AE EKI-5725I-AE-ND 94Y7641
Product Name 5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Switches, Hubs Enet Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

6FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5708E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
Switches, Hubs - EKI-2725-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
Switches, Hubs - EKI-5524SS-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 6 #
View Details