Advantech Switches, Hubs EKI-5528I-AE

Description
Network Switch - Advanced 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Advanced 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-5528I-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-5528I-AE-ND
Switches, Hubs EKI-5528I-AE-ND
Network Switch - Advanced 8 Ports IP30

Network Switch - Advanced 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech - 94Y7627 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech
94Y7627
Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech 94Y7627
ENET SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ENET SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-5528I-AE-ND 94Y7627
Product Name Switches, Hubs Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details