Advantech Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC EKI-2741LXI-BE

Description
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with Single-mode SC type connector Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports auto-negotiation Provides 3,000 VDC surge (EFT) protection Supports 4,000 VDC Ethernet ESD protection Supports +12-48 VDC power input Provides flexible mounting: DIN-rail & Wallmounting Provides Link Fault Pass-through (LFP) Supports wide Operating Temperature from -40 ~ 75° C
Request a Quote Datasheet
Description
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with Single-mode SC type connector Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports auto-negotiation Provides 3,000 VDC surge (EFT) protection Supports 4,000 VDC Ethernet ESD protection Supports +12-48 VDC power input Provides flexible mounting: DIN-rail & Wallmounting Provides Link Fault Pass-through (LFP) Supports wide Operating Temperature from -40 ~ 75° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC - EKI-2741LXI-BE - Advantech
Cincinnati, OH, United States
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC
EKI-2741LXI-BE
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC EKI-2741LXI-BE
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with Single-mode SC type connector Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports auto-negotiation Provides 3,000 VDC surge (EFT) protection Supports 4,000 VDC Ethernet ESD protection Supports +12-48 VDC power input Provides flexible mounting: DIN-rail & Wallmounting Provides Link Fault Pass-through (LFP) Supports wide Operating Temperature from -40 ~ 75° C

Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC

  • Provides 1x 10/100/1000 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 1000 Mbps fiber port with Single-mode SC type connector
  • Provides DIP switch for full/half duplex setting
  • Supports MDI/MDI-X auto crossover
  • Supports auto-negotiation
  • Provides 3,000 VDC surge (EFT) protection
  • Supports 4,000 VDC Ethernet ESD protection
  • Supports +12-48 VDC power input
  • Provides flexible mounting: DIN-rail & Wallmounting
  • Provides Link Fault Pass-through (LFP)
  • Supports wide Operating Temperature from -40 ~ 75° C
Buy Now Datasheet
Media Converters - EKI-2741LXI-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
EKI-2741LXI-BE-ND
Media Converters EKI-2741LXI-BE-ND
MEDIA CONVERTER GBE-SGL FIBER

MEDIA CONVERTER GBE-SGL FIBER

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2741LXI-BE EKI-2741LXI-BE-ND
Product Name Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Media Converters
Operating Temperature -40 to 75 C (-40 to 167 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-SLST-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector ST
View Details
Media Converters - IMC-790-2XFP-ND - DigiKey
Specs
Form Factor Board
Operating Temperature -20 to 70 C (-4 to 158 F)
Network XFP
View Details
Media Converters - EKI-2741LX-AE-ND - DigiKey
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Network SFP
Connector SFP
View Details
Media Converters - 2084-IMC-350I-SL-PS-A-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network 100Base-FX
Connector SC
View Details