Advantech Media Converter, 1000Mbps, SFP EKI-2741F-BE

Description
Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet
Description
Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter, 1000Mbps, SFP - EKI-2741F-BE - Advantech
Cincinnati, OH, United States
Media Converter, 1000Mbps, SFP
EKI-2741F-BE
Media Converter, 1000Mbps, SFP EKI-2741F-BE
Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes

Media Converter, 1000Mbps, SFP

  • Provides 1 x 1000 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device
  • Provides DIP switch for full/half duplex setting
  • Supports MDI/MDI-X auto crossover
  • Supports Auto-Negotiation
  • Supports redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
  • Provides Link Fault Pass-through (LFP)
  • Jumbo Frame: 9K bytes
Buy Now Datasheet
Media Converters - EKI-2741F-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
EKI-2741F-BE-ND
Media Converters EKI-2741F-BE-ND
MEDIA CONVERTER GBE-SFP FIBER

MEDIA CONVERTER GBE-SFP FIBER

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2741F-BE EKI-2741F-BE-ND
Product Name Media Converter, 1000Mbps, SFP Media Converters
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350-SSR-PS-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Hardened SFP/155-ED, SM1310/LC 20km(also known as 808-38103) - SFP-FSM-20K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
Media Converters - 2084-BB-EIRP305-T-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network 10/100
Connector RJ-45
View Details
Media Converters - 2084-IMC-350I-MM-PS-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Network 100Base-FX
Connector SC
View Details