Advantech 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch EKI-2728S-AE

Description
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC and 24VAC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9216 bytes
Request a Quote Datasheet
Description
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC and 24VAC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9216 bytes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch - EKI-2728S-AE - Advantech
Cincinnati, OH, United States
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch
EKI-2728S-AE
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch EKI-2728S-AE
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC and 24VAC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9216 bytes

6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch

  • Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector
  • Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device
  • Supports MDI/MDI-X auto crossover
  • Supports Auto-Negotiation
  • Supports redundant 12 ~ 48 VDC and 24VAC power input
  • Provides flexible mounting: DIN-rail and Wall mount
  • Provides Link Fault Pass-through (LFP)
  • Jumbo Frame: 9216 bytes
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2728S-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2084-EKI-2728S-AE-ND
Switches, Hubs 2084-EKI-2728S-AE-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6282 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6282
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6282
ENET SW, RJ45X6/SCX2, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

ENET SW, RJ45X6/SCX2, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2728S-AE 2084-EKI-2728S-AE-ND 57AC6282
Product Name 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Switches, Hubs Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

24GE+4G Combo Unmanaged Ethernet Switch, 19
Specs
Network Equipment Switch
Protocol / Network 4G
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3z, 802.3x
View Details
2 suppliers
Networking Router - 22124595 - Radwell International
Specs
Network Equipment Switch; Router
View Details
Switches, Hubs - 2084-EKI-9510G-2GML-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 10 #
View Details