Advantech 5GE Unmanaged Ethernet Switch, -40~75℃ EKI-2725I-CE

Description
5GE Unmanaged Ethernet Switch, -40~75℃ Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
Request a Quote
Description
5GE Unmanaged Ethernet Switch, -40~75℃ Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKI-2725 is a 5-port unmanaged industrial Ethernet switch designed for Gigabit Ethernet applications. It supports auto-negotiation for transmission speeds of 10/100/1000 Mbps and is equipped with Auto MDI/MDI-X functionality. The switch features a compact metal housing rated IP30, making it suitable for dusty industrial environments. It operates on a redundant power input of 12 to 48 VDC and includes protective mechanisms against reverse polarity and overload currents. Each port is equipped with LED indicators for link status, transmission speed, and collision status, facilitating easy monitoring and troubleshooting. The device supports jumbo frame transmission up to 9 kbytes and has a transmission distance of up to 100 meters using standard Cat.5e or Cat.6 RJ45 cables. The operating temperature range is from -10 to 60°C, with an extended model available for harsher conditions. The EKI-2725 is compliant with various safety and EMI standards, making it a reliable choice for industrial networking needs.

Datasheet Summary
Powered by GS/AI

The EKI-2725 is a 5-port unmanaged industrial Ethernet switch designed for Gigabit Ethernet applications. It supports auto-negotiation for transmission speeds of 10/100/1000 Mbps and is equipped with Auto MDI/MDI-X functionality. The switch features a compact metal housing rated IP30, making it suitable for dusty industrial environments. It operates on a redundant power input of 12 to 48 VDC and includes protective mechanisms against reverse polarity and overload currents. Each port is equipped with LED indicators for link status, transmission speed, and collision status, facilitating easy monitoring and troubleshooting. The device supports jumbo frame transmission up to 9 kbytes and has a transmission distance of up to 100 meters using standard Cat.5e or Cat.6 RJ45 cables. The operating temperature range is from -10 to 60°C, with an extended model available for harsher conditions. The EKI-2725 is compliant with various safety and EMI standards, making it a reliable choice for industrial networking needs.

Suppliers

Company
Product
Description
Supplier Links
5GE Unmanaged Ethernet Switch, -40~75℃ - EKI-2725I-CE - Advantech
Cincinnati, OH, United States
5GE Unmanaged Ethernet Switch, -40~75℃
EKI-2725I-CE
5GE Unmanaged Ethernet Switch, -40~75℃ EKI-2725I-CE
5GE Unmanaged Ethernet Switch, -40~75℃ Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay

5GE Unmanaged Ethernet Switch, -40~75℃

  • Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100/1000 Mbps Auto Negotiation
  • Supports jumbo frame transmission up to 9kbytes
  • Provides Slim size, DIN-rail with IP30 metal mechanism
  • Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
Buy Now Datasheet
Switches, Hubs - EKI-2725I-CE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2725I-CE-ND
Switches, Hubs EKI-2725I-CE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6277 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech
57AC6277
Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech 57AC6277
ENET SW, RJ45X5, 10MBPS/100MBPS/1GBPS ; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5 RoHS Compliant: Yes

ENET SW, RJ45X5, 10MBPS/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2725I-CE EKI-2725I-CE-ND 57AC6277
Product Name 5GE Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - EKI-1222CI-BE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details
Switches, Hubs - 2084-BB-ESW108-SL-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 8 #
View Details
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30418120 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features PoE Ready
View Details
8FE Managed Ethernet Switch Support Multiple Industrial Protocols,-40~75℃ - EKI-5528I-EI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
View Details
2 suppliers