Advantech 4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ EKI-2725FI-AE

Description
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail with IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Request a Quote Datasheet
Description
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail with IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ - EKI-2725FI-AE - Advantech
Cincinnati, OH, United States
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃
EKI-2725FI-AE
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ EKI-2725FI-AE
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail with IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay

4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃

  • Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X
  • Supports 10/100/1000 Mbps auto negotiation
  • Supports jumbo frame transmission up to 9kb
  • Provides slim size, DIN-rail with IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Buy Now Datasheet
Switches, Hubs - EKI-2725FI-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2725FI-AE-ND
Switches, Hubs EKI-2725FI-AE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6276 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6276
Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6276
ENET SW, RJ45X4/SFP, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 1 RoHS Compliant: Yes

ENET SW, RJ45X4/SFP, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2725FI-AE EKI-2725FI-AE-ND 57AC6276
Product Name 4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-7659CPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, USB Power - ABDNA-ER-DP551U - Advantech
Specs
Network Equipment Router; Bridge
Network Media Wireless
View Details
2 suppliers
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - 2084-EKI-2728I-CE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers