Advantech 6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch EKI-2706G-2GPI-A

Description
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 6 Gigabit RJ-45 Ethernet ports Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet
Description
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 6 Gigabit RJ-45 Ethernet ports Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2706G-2GPI-A - Advantech
Cincinnati, OH, United States
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch
EKI-2706G-2GPI-A
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch EKI-2706G-2GPI-A
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 6 Gigabit RJ-45 Ethernet ports Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions

6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch

  • 6 Gigabit RJ-45 Ethernet ports
  • Support 4 x IEEE 802.3at/af PoE ports for PD demands
  • Up to 30W output per PoE port
  • Supports jumbo frame transmission up to 9k bytes
  • 12 ~ 48 VDC redundant dual power input and 1 relay output
  • Wide operating temperature range of -40 ~ 75°C
  • Supports EMC Level 4 protection for extreme outdoor environments
  • Supports LAN surge protection up to ±6 kV
  • Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-2706G-2GPI-A
Product Name 6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB - ECU-150-12A1 - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers
24GE+4 10G SFP L2 Managed PoE Switch -  - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
Features PoE Ready
View Details
Switches, Hubs - EKI-7657C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details