Advantech Networking Solutions - Switches, Hubs EKI-2701HPI-AE

Description
Win Source Part Number: 1036072-EKI-2701HPI- AE Category: Networking Solutions>Switches, Hubs Type: Switch - Unmanaged Connector Type: RJ45 Package: Box Ingress Protection: IP30 Number of Ports: 2 Standard Package: 1 Voltage - Input: 24 ~ 48VDC Configuration: Fixed Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 75°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Advantech Corp Base Product Number: EKI-2701 Copper Ports: 2 Copper Type: 10/100/1000 PoE Ports: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1036072-EKI-2701HPI- AE Category: Networking Solutions>Switches, Hubs Type: Switch - Unmanaged Connector Type: RJ45 Package: Box Ingress Protection: IP30 Number of Ports: 2 Standard Package: 1 Voltage - Input: 24 ~ 48VDC Configuration: Fixed Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 75°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Advantech Corp Base Product Number: EKI-2701 Copper Ports: 2 Copper Type: 10/100/1000 PoE Ports: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Switches, Hubs - 1036072-EKI-2701HPI-AE - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Switches, Hubs
1036072-EKI-2701HPI-AE
Networking Solutions - Switches, Hubs 1036072-EKI-2701HPI-AE
Win Source Part Number: 1036072-EKI-2701HPI- AE Category: Networking Solutions>Switches, Hubs Type: Switch - Unmanaged Connector Type: RJ45 Package: Box Ingress Protection: IP30 Number of Ports: 2 Standard Package: 1 Voltage - Input: 24 ~ 48VDC Configuration: Fixed Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 75°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Advantech Corp Base Product Number: EKI-2701 Copper Ports: 2 Copper Type: 10/100/1000 PoE Ports: 2

Win Source Part Number: 1036072-EKI-2701HPI-AE
Category: Networking Solutions>Switches, Hubs
Type: Switch - Unmanaged
Connector Type: RJ45
Package: Box
Ingress Protection: IP30
Number of Ports: 2
Standard Package: 1
Voltage - Input: 24 ~ 48VDC
Configuration: Fixed
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 75°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0020
Mfr: Advantech Corp
Base Product Number: EKI-2701
Copper Ports: 2
Copper Type: 10/100/1000
PoE Ports: 2

Buy Now Datasheet
Poe Switch With Injector, 1-Port, 1Gbps; No. Of Ports Advantech - 99W5442 - Newark, An Avnet Company
Chicago, IL, United States
Poe Switch With Injector, 1-Port, 1Gbps; No. Of Ports Advantech
99W5442
Poe Switch With Injector, 1-Port, 1Gbps; No. Of Ports Advantech 99W5442
POE SWITCH WITH INJECTOR, 1-PORT, 1GBPS; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6; Input Voltage Type:VDC RoHS Compliant: Yes

POE SWITCH WITH INJECTOR, 1-PORT, 1GBPS; No. of Ports:2Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit PoE Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1036072-EKI-2701HPI-AE 99W5442
Product Name Networking Solutions - Switches, Hubs Poe Switch With Injector, 1-Port, 1Gbps; No. Of Ports Advantech
Network Equipment Switch; Other Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Unmanaged Basic Industrial PoE+ Switches - IEN-8428P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details