Advantech Media Converter, 100Mbps, Single mode 1310nm, 30km, SC EKI-2541S-BE

Description
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount
Request a Quote Datasheet
Description
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC - EKI-2541S-BE - Advantech
Cincinnati, OH, United States
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC
EKI-2541S-BE
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC EKI-2541S-BE
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount

Media Converter, 100Mbps, Single mode 1310nm, 30km, SC

  • Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 100 Mbps Single-mode SC type fiber port
  • Provides internal jumper for Link Fault Pass-through (LFP) setting
  • Supports full/half duplex flow control
  • Supports store and forward transmission
  • Supports auto-negotiation
  • Supports MDI/MDI-X auto crossover
  • Supports redundant 12-48 VDC power input
  • Provides flexible mounting: DIN-rail and Panel mount
Buy Now Datasheet
Media Converters - 2084-EKI-2541S-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-EKI-2541S-BE-ND
Media Converters 2084-EKI-2541S-BE-ND
MEDIA CONV 10/100T/X-FIBER OPTIC

MEDIA CONV 10/100T/X-FIBER OPTIC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2541S-BE 2084-EKI-2541S-BE-ND
Product Name Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Media Converters
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-856-15713-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Media Converters - BB-855-10623-RX-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Hardened SFP+ER/10G-ED, Bi-Directional 1330T/1270R, 10km - SFP-XSS-10KRX-LC - Advantech
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Connector Simplex LC
View Details
Media Converters - 2084-IMC-712-AC-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details