Advantech Media Converter, 100Mbps, Multimode 1310nm, 2km, SC EKI-2541M-BE

Description
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount
Request a Quote Datasheet
Description
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC - EKI-2541M-BE - Advantech
Cincinnati, OH, United States
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC
EKI-2541M-BE
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC EKI-2541M-BE
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount

Media Converter, 100Mbps, Multimode 1310nm, 2km, SC

  • Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 100 Mbps Multi-mode SC type fiber port
  • Provides internal jumper for Link Fault Pass-through (LFP) setting
  • Supports full/half duplex flow control
  • Supports store and forward transmission
  • Supports auto-negotiation
  • Supports MDI/MDI-X auto crossover
  • Supports redundant 12-48 VDC power input
  • Provides flexible mounting: DIN-rail and Panel mount
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Media Converters
Product Number EKI-2541M-BE
Product Name Media Converter, 100Mbps, Multimode 1310nm, 2km, SC
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-782-SSR-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
View Details
Media Converters - IMC-750-SSR-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Media Converters - 2084-IMC-370I-SFP-B-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network SFP
Connector SFP
View Details
Media Converters - BB-855-10623-TX-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details