Advantech 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch EKI-2526M-AE

Description
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides Redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount
Request a Quote Datasheet
Description
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides Redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch - EKI-2526M-AE - Advantech
Cincinnati, OH, United States
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch
EKI-2526M-AE
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch EKI-2526M-AE
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides Redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount

4FE+2FE ST Multi-mode Unmanaged Ethernet Switch

  • Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector
  • Provides 2 x 100 Mbps Multi-mode SC type fiber optic port
  • Supports full/half duplex flow control
  • Supports MDI/MDI-X auto crossover
  • Provides Redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
Buy Now Datasheet
Switches, Hubs - EKI-2526M-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2526M-AE-ND
Switches, Hubs EKI-2526M-AE-ND
Network Switch - Unmanaged 6 Ports IP30

Network Switch - Unmanaged 6 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9691 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
26R9691
Industrial Ethernet Switch; No. Of Ports Advantech 26R9691
INDUSTRIAL ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2526M-AE EKI-2526M-AE-ND 26R9691
Product Name 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30518010-ND - DigiKey
Specs
Network Equipment Router
View Details
EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE(4bypass), 24-110VDC - EKI-9528E-8GMPW-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details
Networking Router - 122073139 - Radwell International
Specs
Network Equipment Router
View Details
Gateways, Routers - 2084-BB-ABDN-SE-IN5420-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network 802.11b/g
Data Rate 0.0540 Gbps
View Details
2 suppliers