Advantech Industrial 1-port Modbus Gateway EKI-1221-CE

Description
Industrial 1-port Modbus Gateway Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode. Software selectable RS-232/422/485 communication Mounts on DIN-rail and Wall mount Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Built-in 15 KV ESD protection for all serial signals Automatic RS-485 data flow control
Request a Quote Datasheet
Description
Industrial 1-port Modbus Gateway Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode. Software selectable RS-232/422/485 communication Mounts on DIN-rail and Wall mount Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Built-in 15 KV ESD protection for all serial signals Automatic RS-485 data flow control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 1-port Modbus Gateway - EKI-1221-CE - Advantech
Cincinnati, OH, United States
Industrial 1-port Modbus Gateway
EKI-1221-CE
Industrial 1-port Modbus Gateway EKI-1221-CE
Industrial 1-port Modbus Gateway Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode. Software selectable RS-232/422/485 communication Mounts on DIN-rail and Wall mount Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Built-in 15 KV ESD protection for all serial signals Automatic RS-485 data flow control

Industrial 1-port Modbus Gateway

  • Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy
  • Integration of Modbus TCP and Modbus RTU/ASCII networks
  • Supports up to 921.6 kbps, and any baud rate setting
  • support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode.
  • Software selectable RS-232/422/485 communication
  • Mounts on DIN-rail and Wall mount
  • Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV.
  • Built-in 15 KV ESD protection for all serial signals
  • Automatic RS-485 data flow control
Buy Now Datasheet
Gateways, Routers - EKI-1221-CE-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
EKI-1221-CE-ND
Gateways, Routers EKI-1221-CE-ND
GATEWAY MODBUS 1P RS-232/422/485

GATEWAY MODBUS 1P RS-232/422/485

Buy Now Datasheet
Sheung Wan, Hong Kong
Gateways
EKI-1221-CE
Gateways EKI-1221-CE
Gateways 1-port Modbus Gateway

Gateways 1-port Modbus Gateway

Buy Now Datasheet
Modbus Gateway, 3Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 57AC6233 - Newark, An Avnet Company
Chicago, IL, United States
Modbus Gateway, 3Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
57AC6233
Modbus Gateway, 3Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech 57AC6233
MODBUS GATEWAY, 3PORT, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:1 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, DB9 Male x 1; Gateway Server Mounting:DIN Rail / Wall RoHS Compliant: Yes

MODBUS GATEWAY, 3PORT, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:1 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, DB9 Male x 1; Gateway Server Mounting:DIN Rail / Wall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number EKI-1221-CE EKI-1221-CE-ND EKI-1221-CE 57AC6233
Product Name Industrial 1-port Modbus Gateway Gateways, Routers Gateways Modbus Gateway, 3Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
Network Equipment Gateway Gateway Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
Unlock Full Specs
to access all available technical data

Similar Products