Advantech 38" stretched display, 16 : 4.5 DSD-5038N-80A1E

Description
38" stretched display, 16 : 4.5 38" High Resolution Stretched Display (1920 x 538) with LED backlight Ultra wide viewing angle (176/176) Dynamic contrast adjustment Super color tone function HDMI/DVI/VGA input Durable and Professional design Wall mounting interface 200x100mm Ideal for Information Display
Request a Quote Datasheet
Description
38" stretched display, 16 : 4.5 38" High Resolution Stretched Display (1920 x 538) with LED backlight Ultra wide viewing angle (176/176) Dynamic contrast adjustment Super color tone function HDMI/DVI/VGA input Durable and Professional design Wall mounting interface 200x100mm Ideal for Information Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
38
Cincinnati, OH, United States
38" stretched display, 16 : 4.5
DSD-5038N-80A1E
38" stretched display, 16 : 4.5 DSD-5038N-80A1E
38" stretched display, 16 : 4.5 38" High Resolution Stretched Display (1920 x 538) with LED backlight Ultra wide viewing angle (176/176) Dynamic contrast adjustment Super color tone function HDMI/DVI/VGA input Durable and Professional design Wall mounting interface 200x100mm Ideal for Information Display

38" stretched display, 16 : 4.5

  • 38" High Resolution Stretched Display (1920 x 538) with LED backlight
  • Ultra wide viewing angle (176/176)
  • Dynamic contrast adjustment
  • Super color tone function
  • HDMI/DVI/VGA input
  • Durable and Professional design
  • Wall mounting interface 200x100mm
  • Ideal for Information Display
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number DSD-5038N-80A1E
Product Name 38" stretched display, 16 : 4.5
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
Advantech 27
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 27 inch (686 mm)
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details