Advantech 28" Industrial Stretched Signage Display DSD-5028N-70A2E

Description
28" Industrial Stretched Signage Display 28" High Resolution Stretched Display (1920 x 360) with LED backlight Ultra wide viewing angle (178/178) Dynamic contrast adjustment Super color tone function Signal interface with VGA/DVI/HDMI Durable and Professional design Wall mounting interface 200 x 100 mm Ideal for Information Display
Request a Quote Datasheet
Description
28" Industrial Stretched Signage Display 28" High Resolution Stretched Display (1920 x 360) with LED backlight Ultra wide viewing angle (178/178) Dynamic contrast adjustment Super color tone function Signal interface with VGA/DVI/HDMI Durable and Professional design Wall mounting interface 200 x 100 mm Ideal for Information Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28
Cincinnati, OH, United States
28" Industrial Stretched Signage Display
DSD-5028N-70A2E
28" Industrial Stretched Signage Display DSD-5028N-70A2E
28" Industrial Stretched Signage Display 28" High Resolution Stretched Display (1920 x 360) with LED backlight Ultra wide viewing angle (178/178) Dynamic contrast adjustment Super color tone function Signal interface with VGA/DVI/HDMI Durable and Professional design Wall mounting interface 200 x 100 mm Ideal for Information Display

28" Industrial Stretched Signage Display

  • 28" High Resolution Stretched Display (1920 x 360) with LED backlight
  • Ultra wide viewing angle (178/178)
  • Dynamic contrast adjustment
  • Super color tone function
  • Signal interface with VGA/DVI/HDMI
  • Durable and Professional design
  • Wall mounting interface 200 x 100 mm
  • Ideal for Information Display
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number DSD-5028N-70A2E
Product Name 28" Industrial Stretched Signage Display
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
21.5
Specs
Color Color
Input Types DVI; HDMI; VGA; HDMI/DVI/VGA
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details