Advantech USB 2.0 Cable, 4.6 m / 15 ft BB-USBAMBM-15F

Description
USB 2.0 Cable, 4.6 m / 15 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS
Request a Quote Datasheet
Description
USB 2.0 Cable, 4.6 m / 15 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable, 4.6 m / 15 ft - BB-USBAMBM-15F - Advantech
Cincinnati, OH, United States
USB 2.0 Cable, 4.6 m / 15 ft
BB-USBAMBM-15F
USB 2.0 Cable, 4.6 m / 15 ft BB-USBAMBM-15F
USB 2.0 Cable, 4.6 m / 15 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS

USB 2.0 Cable, 4.6 m / 15 ft

  • Connect cable-less USB peripherals to your PC
  • Fully rated USB 2.0
  • Molded PVC material
  • RoHS
Buy Now Datasheet
USB Cables - BB-USBAMBM-15F-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to B Male 15.00' (4.57m) Shielded

USB 2.0 Cable A Male to B Male 15.00' (4.57m) Shielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category USB Cables Cable Assemblies
Product Number BB-USBAMBM-15F BB-USBAMBM-15F-ND
Product Name USB 2.0 Cable, 4.6 m / 15 ft USB Cables
USB Type USB2.0
Unlock Full Specs
to access all available technical data

Similar Products

Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft - BB-9PAMM6 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
RF Cable Assemblies - 1700006712 - VAST STOCK CO., LIMITED
Specs
Application RF
Standards / Certifications RoHS
View Details
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) - BB-232NM9FF6 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft - BB-9PAMF10 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers