Advantech SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories BB-SR31010420

Description
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 3× ETH, 1× RS232, 1× RS485 WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Metalic housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 3× ETH, 1× RS232, 1× RS485 WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Metalic housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories - BB-SR31010420 - Advantech
Cincinnati, OH, United States
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories
BB-SR31010420
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories BB-SR31010420
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 3× ETH, 1× RS232, 1× RS485 WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Metalic housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall

SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories

  • Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM
  • LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41
  • Powerful CPU and Memory, Hosting of SW IoT applications
  • 3× ETH, 1× RS232, 1× RS485
  • WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD
  • Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
  • Metalic housing, DIN rail mounting, Sleep mode
  • Certifications: CE, UL, TELEC
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-SR31010420
Product Name SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5× Ethernet, Wi-Fi, PoE PD, Metal, Without Accessories - BB-SR31019420 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
8FE Unmanaged Ethernet Switch - EKI-2528-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
4 suppliers
Switches, Hubs - 2084-BB-ESW105-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details