The SmartFlex SR308 is a flexible, modular LTE router designed for secure cellular connectivity in remote or mobile applications. It features a plastic enclosure measuring 55×97×125 mm and supports three Ethernet ports, one RS-232 port, and one RS-485/422 port with isolation up to 2.5 kV. Operable from 10 to 60 VDC with reverse polarity protection, it functions across an extended temperature range of -40 °C to +75 °C. The device includes 2 Mini SIM slots, GPS, GLONASS, BeiDou, Galileo, and QZSS support, a microSD card slot, two binary inputs, one binary output, and a USB 2.0 host port. It supports LTE Cat.4 with DL/UL rates of up to 150 Mbps/50 Mbps and complies with RCM radio, IEC 61000-6-2, IEC 61000-6-3, and IEC 60950-1 safety standards.
SmartFlex, AUS/NZ, 3x Ethernet, 1x RS232, 1x RS485, Plastic, International Power Supply (EU, US, UK, AUS)
| Advantech | |
|---|---|
| Product Category | Network Equipment |
| Product Number | BB-SR30800415-SWH |
| Product Name | SmartFlex, AUS/NZ, 3x Ethernet, 1x RS232, 1x RS485, Plastic, International Power Supply (EU, US, UK, AUS) |
| Features | Internet of Things (IoT) Capable |