Advantech ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis BB-SCP211-DFTB3

Description
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 ESD Protection - 4 kV Contact, 8 kV Air Data rate: up to 460.8 kbps (bit-wise enable) Rugged metal panel mount case (DIN rail adapters sold separately) 10-30 VDC external power source (not included, sold separately) UL Listed
Request a Quote Datasheet
Description
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 ESD Protection - 4 kV Contact, 8 kV Air Data rate: up to 460.8 kbps (bit-wise enable) Rugged metal panel mount case (DIN rail adapters sold separately) 10-30 VDC external power source (not included, sold separately) UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis - BB-SCP211-DFTB3 - Advantech
Cincinnati, OH, United States
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis
BB-SCP211-DFTB3
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis BB-SCP211-DFTB3
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 ESD Protection - 4 kV Contact, 8 kV Air Data rate: up to 460.8 kbps (bit-wise enable) Rugged metal panel mount case (DIN rail adapters sold separately) 10-30 VDC external power source (not included, sold separately) UL Listed

ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis

  • Convert RS-232 data signals to RS-422/485
  • ESD Protection - 4 kV Contact, 8 kV Air
  • Data rate: up to 460.8 kbps (bit-wise enable)
  • Rugged metal panel mount case (DIN rail adapters sold separately)
  • 10-30 VDC external power source (not included, sold separately)
  • UL Listed
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-SCP211-DFTB3
Product Name ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; Panel; Panel, DIN
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - BB-VESR424T-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - EKI-1526TI-VDC-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 2084-BB-MESR902T-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN - BB-FOSTCDR-INV - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
View Details