Advantech Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST BB-9PFLST

Description
Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST EMI/RFI transient immunity to surges, spikes, ground loops Data rate: 115.2 kbps; up to 4 km range Computers and terminals use one modem without switching Quick, inline installation Note: must use in pairs; one at each end of fiber transmission line Port-powered, no external power required Optional external powering (power supply not included, sold separately)
Request a Quote Datasheet
Description
Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST EMI/RFI transient immunity to surges, spikes, ground loops Data rate: 115.2 kbps; up to 4 km range Computers and terminals use one modem without switching Quick, inline installation Note: must use in pairs; one at each end of fiber transmission line Port-powered, no external power required Optional external powering (power supply not included, sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST - BB-9PFLST - Advantech
Cincinnati, OH, United States
Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST
BB-9PFLST
Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST BB-9PFLST
Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST EMI/RFI transient immunity to surges, spikes, ground loops Data rate: 115.2 kbps; up to 4 km range Computers and terminals use one modem without switching Quick, inline installation Note: must use in pairs; one at each end of fiber transmission line Port-powered, no external power required Optional external powering (power supply not included, sold separately)

Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST

  • EMI/RFI transient immunity to surges, spikes, ground loops
  • Data rate: 115.2 kbps; up to 4 km range
  • Computers and terminals use one modem without switching
  • Quick, inline installation
  • Note: must use in pairs; one at each end of fiber transmission line
  • Port-powered, no external power required
  • Optional external powering (power supply not included, sold separately)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-9PFLST
Product Name Serial Converter, RS-232 MODEM DB9 F to MM Fiber ST
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232 Serial Device Server - ADAM-4570L-DE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232
Form Factor DIN Rail
View Details
2 suppliers
8-port RS-232/422/485 PCI Express Communication Card - PCIE-1622B-BE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector 1 x DB62 female connector
View Details
ULI-341TC - USB to RS-422/485 (Terminal Block) Isolated Converter. - BB-USOPTL4 - Advantech
Specs
Device Type Converter
Serial Protocol RS422; RS485
Form Factor Inline
View Details
iDoor Module: 4-Ports Non-Isolated RS-422/485 mPCIe, DB37 - PCM-24D4R4-BE - Advantech
Specs
Serial Protocol RS422; RS485
Connector 1 x DB37 female connector
View Details