Advantech 1-port RS-232/422/485 Serial Device Server EKI-1521CI-DE

Description
1-port RS-232/422/485 Serial Device Server Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1/10, Windows Server2003/2008/2012 /2016, and Linux Automatic RS-485 data flow control Supports line to line 2 KV, line to ground 4 KV surge protection
Request a Quote Datasheet
Description
1-port RS-232/422/485 Serial Device Server Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1/10, Windows Server2003/2008/2012 /2016, and Linux Automatic RS-485 data flow control Supports line to line 2 KV, line to ground 4 KV surge protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-port RS-232/422/485 Serial Device Server - EKI-1521CI-DE - Advantech
Cincinnati, OH, United States
1-port RS-232/422/485 Serial Device Server
EKI-1521CI-DE
1-port RS-232/422/485 Serial Device Server EKI-1521CI-DE
1-port RS-232/422/485 Serial Device Server Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Built-in 15 KV ESD protection for all serial signals Provides rich configuration methods including Windows utility, Telnet console, and Web Browser Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8. 1/10, Windows Server2003/2008/2012 /2016, and Linux Automatic RS-485 data flow control Supports line to line 2 KV, line to ground 4 KV surge protection

1-port RS-232/422/485 Serial Device Server

  • Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy
  • Provides COM port redirection (Virtual COM), TCP and UDP operation modes
  • Supports up to 921.6 kbps, and any baud rate setting
  • Allows a max. of 5 hosts to access one serial port
  • Allows a max. of 16 hosts to be accessed as TCP client mode
  • Built-in 15 KV ESD protection for all serial signals
  • Provides rich configuration methods including Windows utility, Telnet console, and Web Browser
  • Supports 32-bit/64-bit Windows 2000/XP/Vista/7/8/8.1/10, Windows Server2003/2008/2012/2016, and Linux
  • Automatic RS-485 data flow control
  • Supports line to line 2 KV, line to ground 4 KV surge protection
Buy Now Datasheet
Serial Device Servers - 2084-EKI-1521CI-DE-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2084-EKI-1521CI-DE-ND
Serial Device Servers 2084-EKI-1521CI-DE-ND
Ethernet to Serial Adapter Card RS-422/485

Ethernet to Serial Adapter Card RS-422/485

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Servers Serial Servers
Product Number EKI-1521CI-DE 2084-EKI-1521CI-DE-ND
Product Name 1-port RS-232/422/485 Serial Device Server Serial Device Servers
Serial Protocol RS232; RS422; RS485 RS422; RS485
Number of Ports 1
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data