Advantech Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 BB-FOSTCDRI-INV

Description
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 Converts serial data signals to multi-mode ST fiber optic Inverted fiber state - fiber light OFF in idle state 2 KV 3-way optical isolation (input/output/power) ; EMI/RFI protection Data rate: up to 115.2 kbps Wide operating temperature: -40 to +80 °C DIN mount, IP20 plastic case 10–48 VDC power source required (not included, sold separately) UL Class 1 / Division 2 rated
Request a Quote Datasheet
Description
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 Converts serial data signals to multi-mode ST fiber optic Inverted fiber state - fiber light OFF in idle state 2 KV 3-way optical isolation (input/output/power) ; EMI/RFI protection Data rate: up to 115.2 kbps Wide operating temperature: -40 to +80 °C DIN mount, IP20 plastic case 10–48 VDC power source required (not included, sold separately) UL Class 1 / Division 2 rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 - BB-FOSTCDRI-INV - Advantech
Cincinnati, OH, United States
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2
BB-FOSTCDRI-INV
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 BB-FOSTCDRI-INV
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 Converts serial data signals to multi-mode ST fiber optic Inverted fiber state - fiber light OFF in idle state 2 KV 3-way optical isolation (input/output/power) ; EMI/RFI protection Data rate: up to 115.2 kbps Wide operating temperature: -40 to +80 °C DIN mount, IP20 plastic case 10–48 VDC power source required (not included, sold separately) UL Class 1 / Division 2 rated

Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2

  • Converts serial data signals to multi-mode ST fiber optic
  • Inverted fiber state - fiber light OFF in idle state
  • 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection
  • Data rate: up to 115.2 kbps
  • Wide operating temperature: -40 to +80 °C
  • DIN mount, IP20 plastic case
  • 10–48 VDC power source required (not included, sold separately)
  • UL Class 1 / Division 2 rated
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-FOSTCDRI-INV
Product Name Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-341TCK - USB to RS-422/485 (Terminal Block) Isolated Converter. Locked Serial Number - BB-USOPTL4-LS - Advantech
Specs
Device Type Converter
Serial Protocol RS422; RS485
Form Factor Inline
View Details
Serial Device Servers - 2084-BB-MESR901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server - EKI-1361-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
4 x RS232/422/485, 2 x RS422/485, 8-bit GPIO - MIOE-210-D6A1E - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Network / Bus MI/O Extension
View Details