MIOe-210-D6A1E is an MIOe expansion module providing 4 x RS232/422/485 ports, 2 x RS422/485 ports, and an 8-bit GPIO interface with 3.3V logic levels. It mounts in an MI/O-Compact mechanical form factor measuring 104.16 x 61.02 mm and weighs 0.401 lb. The module operates at 0 to 60°C with 0 to 90% non-condensing humidity and supports ESD protection of ±15kV air gap and ±8kV contact. It requires a compatible MI/O CPU board and uses the MIOe LPC bus interface.
4 x RS232/422/485, 2 x RS422/485, 8-bit GPIO
| Advantech | |
|---|---|
| Product Category | Serial Communications Products |
| Product Number | MIOE-210-D6A1E |
| Product Name | 4 x RS232/422/485, 2 x RS422/485, 8-bit GPIO |
| Serial Protocol | RS232; RS422; RS485 |