Advantech Signal Conditioner/Transmitter BB-9SPOP2

Description
RS232 OPTICAL ISOLATOR, 2.5KV, 115.2KBPS, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:2CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, POWER CONSUMPTION:-, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY
Description
RS232 OPTICAL ISOLATOR, 2.5KV, 115.2KBPS, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:2CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, POWER CONSUMPTION:-, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 122073011 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
122073011
Signal Conditioner/Transmitter 122073011
RS232 OPTICAL ISOLATOR, 2.5KV, 115.2KBPS, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:2CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, POWER CONSUMPTION:-, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

RS232 OPTICAL ISOLATOR, 2.5KV, 115.2KBPS, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:2CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, POWER CONSUMPTION:-, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 122073011
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details