Advantech Signal Conditioner/Transmitter BB-9POP4

Description
OPTICAL ISOLATOR, 4-CH, RS-232, 12VDC, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:4CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:12VDC, POWER CONSUMPTION:731MW, REPLACES PART #232SPOP4. FREE 2 YEAR RADWELL WARRANTY
Description
OPTICAL ISOLATOR, 4-CH, RS-232, 12VDC, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:4CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:12VDC, POWER CONSUMPTION:731MW, REPLACES PART #232SPOP4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 122073006 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
122073006
Signal Conditioner/Transmitter 122073006
OPTICAL ISOLATOR, 4-CH, RS-232, 12VDC, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:4CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:12VDC, POWER CONSUMPTION:731MW, REPLACES PART #232SPOP4. FREE 2 YEAR RADWELL WARRANTY

OPTICAL ISOLATOR, 4-CH, RS-232, 12VDC, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:4CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:12VDC, POWER CONSUMPTION:731MW, REPLACES PART #232SPOP4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 122073006
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Signal convertor - CASM-S-D2-R3 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details